Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1328171-XLH536100.00
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 100 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 47mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 767-100-18,800-2853-
Base Product Number: XLH536
RoHS Status: ROHS3 Compliant
XTAL OSC XO 100.0000MHZ HCMOS
OSCILLATOR, 100MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1328171-XLH536100.000000I | XLH536100.000000I | 42AH2279 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Oscillator, 100Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | RoHS | |
| Frequency | 100 MHz | 100 MHz |