Manufacturer: Renesas Electronics America Inc
Category: Crystals, Oscillators, Resonators-Oscillato
Series: XPRESSO™ FXO-HC53
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 25 MHz
Function: Enable/Disable
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
OSCILLATOR, 25MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
XTAL OSC XO 25.0000MHZ HCMOS SMD
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 42AH2270 | XLH536025.000000I | |
| Product Name | Crystals, Oscillators, Resonators-Oscillators | Oscillator, 25Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; Surface Mount | |
| Frequency | 25 MHz | 25 MHz | |
| Features / Standards | RoHS |