Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLH536024.000000I

Description
Win Source Part Number: 1105844-XLH536024.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC53 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXOHC536R24,767-24-1 4,FXO-HC536R-24,FXO- HC536R-24.000,631-11 54-1,631-1154-2,FXO- HC536R-24-ND,631-115 4-6 Base Product Number: XLH536
Request a Quote Datasheet
Description
Win Source Part Number: 1105844-XLH536024.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC53 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXOHC536R24,767-24-1 4,FXO-HC536R-24,FXO- HC536R-24.000,631-11 54-1,631-1154-2,FXO- HC536R-24-ND,631-115 4-6 Base Product Number: XLH536
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1105844-XLH536024.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1105844-XLH536024.000000I
Crystals, Oscillators, Resonators - Oscillators 1105844-XLH536024.000000I
Win Source Part Number: 1105844-XLH536024.00 0000I Category: Crystals, Oscillators, Resonators>Oscillato rs Series: XPRESSO™ FXO-HC53 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: FXOHC536R24,767-24-1 4,FXO-HC536R-24,FXO- HC536R-24.000,631-11 54-1,631-1154-2,FXO- HC536R-24-ND,631-115 4-6 Base Product Number: XLH536

Win Source Part Number: 1105844-XLH536024.000000I
Category: Crystals, Oscillators, Resonators>Oscillators
Series: XPRESSO™ FXO-HC53
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: FXOHC536R24,767-24-14,FXO-HC536R-24,FXO-HC536R-24.000,631-1154-1,631-1154-2,FXO-HC536R-24-ND,631-1154-6
Base Product Number: XLH536

Buy Now Datasheet
Oscillator, 24Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas - 42AH2268 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas
42AH2268
Oscillator, 24Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas 42AH2268
OSCILLATOR, 24MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 24MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
XTAL OSC XO 24.0000MHZ HCMOS SMD

XTAL OSC XO 24.0000MHZ HCMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1105844-XLH536024.000000I 42AH2268 XLH536024.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator, 24Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 24 MHz 24 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734642 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers