20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
XTAL OSC XO 20.0000MHZ HCMOS SMD
XTAL OSC XO 20.0000MHZ HCMOS SMD
OSCILLATOR, 20MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 631-1152-6-ND | XLH536020.000000I | XLH536020.000000I | 42AH2267 |
| Product Name | Oscillators | Oscillators | Oscillators | Oscillator, 20Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO | XO; XO (Standard) | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 25 ppm | 25 ppm |