Win Source Part Number: 1366435-XLH536012.28
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: XPRESSO™ FXO-HC53
Package: Strip
Product Status: Active
Frequency: 12.288 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: XLH536
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 32mA
Base Resonator: Crystal
Output: HCMOS
Frequency Stability: ±25ppm
OSCILLATOR, 12.288MHZ, HCMOS, 5 X 3.2MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1366435-XLH536012.288000I | 42AH2265 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillator, 12.288Mhz, Hcmos, 5 X 3.2Mm Rohs Compliant Renesas |
| Oscillator Type | XO; XO (Standard) | |
| Package / Form Factor | 6-SMD, No Lead | |
| Frequency | 12.29 MHz | |
| Frequency Stability | 25 ppm |