Renesas Electronics Corporation Crystals, Oscillators, Resonators - Oscillators XLH536010.000000I

Description
Win Source Part Number: 1366437-XLH536010.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-HC53 Package: Strip Product Status: Active Frequency: 10 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLH536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 32mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366437-XLH536010.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-HC53 Package: Strip Product Status: Active Frequency: 10 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLH536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 32mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366437-XLH536010.000000I - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366437-XLH536010.000000I
Crystals, Oscillators, Resonators - Oscillators 1366437-XLH536010.000000I
Win Source Part Number: 1366437-XLH536010.00 0000I Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: XPRESSO™ FXO-HC53 Package: Strip Product Status: Active Frequency: 10 MHz Package / Case: 6-SMD, No Lead Base Product Number: XLH536 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 32mA Base Resonator: Crystal Output: HCMOS Frequency Stability: ±25ppm

Win Source Part Number: 1366437-XLH536010.000000I
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: XPRESSO™ FXO-HC53
Package: Strip
Product Status: Active
Frequency: 10 MHz
Package / Case: 6-SMD, No Lead
Base Product Number: XLH536
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 32mA
Base Resonator: Crystal
Output: HCMOS
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillator, 10Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas - 42AH2263 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas
42AH2263
Oscillator, 10Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas 42AH2263
OSCILLATOR, 10MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

OSCILLATOR, 10MHZ, HCMOS, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
XTAL OSC XO 10.0000MHZ HCMOS SMD

XTAL OSC XO 10.0000MHZ HCMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1366437-XLH536010.000000I 42AH2263 XLH536010.000000I
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillator, 10Mhz, Hcmos, 5Mm X 3.2Mm Rohs Compliant Renesas Oscillators
Oscillator Type XO; XO (Standard) XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 10 MHz 10 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF33FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Surface Mount Crystals - ECS-60-32-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details