Renesas Electronics Corporation Connectors,Interconnects XLH535050.000000I

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Package / Case: 24-SOIC (0.311", 7.90mm Width) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Package / Case: 24-SOIC (0.311", 7.90mm Width) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Base Resonator: Crystal Frequency: 5kHz Function: Multiple, NonProgrammable Frequency Stability: ±20ppm @ 25°C Operating Temperature: -40°C ~ 85°C Package / Case: 24-SOIC (0.311", 7.90mm Width) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Base Resonator: Crystal
Frequency: 5kHz
Function: Multiple, NonProgrammable
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 24-SOIC (0.311", 7.90mm Width)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
XTAL OSC XO 50.0000MHZ HCMOS SMD

XTAL OSC XO 50.0000MHZ HCMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number XLH535050.000000I
Product Name Connectors,Interconnects Oscillators
Package / Form Factor 24-SOIC (0.311", 7.90mm Width) Surface Mount; Surface Mount
Frequency 0.0050 MHz 50 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Oscillators - 500DSAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details