The XLH530045.158400I is a quartz-based XO oscillator from the Renesas XL family, providing low phase jitter of 750 to 890 fs typical over 12 kHz to 20 MHz bandwidth. It operates at 45.1584 MHz with LVCMOS output, packaged in a 5.0 × 3.2 × 1.2 mm surface-mount case, and is powered by 3.3 V DC. The device has a frequency stability of ±50 ppm and operates across the industrial temperature range of -40°C to +85°C. An enable/disable pin controls the output, and a 0.01 μF bypass capacitor is recommended between VDD and GND to minimize power supply noise.
XTAL OSC XO 45.1584MHZ HCMOS SMD Product overview: XLH530045.158400I from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 45.1584MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 45.1584MHZ, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-XLH530045.158400
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-XLH530045.158400I |
| Product Name | SMD 45.1584MHZ Clock and Timing IC |
| Bus Interface | HCMOS |
| Package Type | Strip |
| Supply Voltage | 3.3 volts |