Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1328155-XLH526100.00
Category: Crystals, Oscillators, Resonators>Oscillato
Packaging: Strip
Type: XO (Standard)
Size / Dimension: 0.203" L x 0.132" W (5.15mm x 3.35mm)
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 100 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 29mA
Voltage - Supply: 2.5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FXOHC526R100,631-130
Base Product Number: XLH526
RoHS Status: ROHS3 Compliant
XTAL OSC XO 100.0000MHZ HCMOS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1328155-XLH526100.000000I | XLH526100.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | |
| Frequency | 100 MHz | 100 MHz |