Win Source Part Number: 1339496-XLH335100.00
Category: Crystals, Oscillators, Resonators - Oscillators
Series: XPRESSO™ FXO-HC33
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.130" L x 0.102" W (3.30mm x 2.60mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Frequency: 100 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 47mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: XLH335
XTAL OSC XO 100.0000MHZ HCMOS
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1339496-XLH335100.000000I | XLH335100.000000I |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | 6-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 100 MHz | 100 MHz |
| Frequency Stability | 50 ppm |