25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 670MHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±20ppm @ 25°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | XLH335025.000000X-ND | |
| Product Name | Oscillators | Connectors,Interconnects |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | 8-SMD, No Lead |
| Features / Standards | Lead-Free | |
| Frequency Stability | 50 ppm | 20 ppm |