Renesas Electronics Corporation Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP XLH335019.200000X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Function: Multiple, NonProgrammable Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Function: Multiple, NonProgrammable
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576803 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2732019 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
3 suppliers
TB for BAT-9+ (WITH CONN) - TB-BAT-9C+ - Mini-Circuits
Specs
Category Developement Board
View Details