Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules XLH335008.000000K

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1156-BBGA, FCBGA Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1156-BBGA, FCBGA Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Packaging: Bulk Frequency: 5kHz Function: Multiple, NonProgrammable Output: Ethernet Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 1156-BBGA, FCBGA Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Packaging: Bulk
Frequency: 5kHz
Function: Multiple, NonProgrammable
Output: Ethernet
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 1156-BBGA, FCBGA
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
 - BGM7MHLL4L12E6327XTSA1 - Rochester Electronics
Specs
Device Type Amplifiers
Standards and Certifications RoHS
Package Type QFN12
View Details
2 suppliers
18W 6GHz QFN Rf Amplifier - 860-QPA0106TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details