Renesas Electronics Corporation Oscillators XLH335001.000000I

Description
1MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote
Description
1MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-1428-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
631-1428-ND
Oscillators 631-1428-ND
1MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

1MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-1428-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - XC261-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DR - 028232-SE555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers