Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters XFP23VA00.000000I

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: Blank (User Must Program) Available Frequency Range: 1MHz ~ 150MHz Output: Ethernet Frequency Stability (Total): ±25ppm
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: Blank (User Must Program) Available Frequency Range: 1MHz ~ 150MHz Output: Ethernet Frequency Stability (Total): ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Active Base Resonator: Crystal Type: Header, Male Pins, Shrouded (4 Side) Programmable Type: Blank (User Must Program) Available Frequency Range: 1MHz ~ 150MHz Output: Ethernet Frequency Stability (Total): ±25ppm

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Active
Base Resonator: Crystal
Type: Header, Male Pins, Shrouded (4 Side)
Programmable Type: Blank (User Must Program)
Available Frequency Range: 1MHz ~ 150MHz
Output: Ethernet
Frequency Stability (Total): ±25ppm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE184LM - ICE184LM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 45 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Non-isolated AC/DC Converter - BP5068-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -15 volts
Input Voltage -120 to -162 volts
View Details
2 suppliers