Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - X9525V20I X9525V20I

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281334-X9525V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Supply Current: 1.5mA Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9525 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281334-X9525V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Supply Current: 1.5mA Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9525 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - X9525V20I - 1281334-X9525V20I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - X9525V20I
1281334-X9525V20I
PMIC - PMIC - Laser Drivers - X9525V20I 1281334-X9525V20I
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281334-X9525V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Supply Current: 1.5mA Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: X9525 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281334-X9525V20I
Packaging: Tube
Type: Laser Diode Controller (Fiber Optic)
Mounting Style: SMD
Supply Current: 1.5mA
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: X9525
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1281334-X9525V20I
Product Name PMIC - PMIC - Laser Drivers - X9525V20I
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details