Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - X9521V20I X9521V20I

Description
Manufacturer: Intersil Win Source Part Number: 799510-X9521V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: X9521 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): X9521V20IT1; Introduction Date: September 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799510-X9521V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: X9521 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): X9521V20IT1; Introduction Date: September 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - X9521V20I - 799510-X9521V20I - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - X9521V20I
799510-X9521V20I
PMIC - PMIC - Laser Drivers - X9521V20I 799510-X9521V20I
Manufacturer: Intersil Win Source Part Number: 799510-X9521V20I Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Number of Channels: 2 Part Status: Obsolete(EOL) Family Name: X9521 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): X9521V20IT1; Introduction Date: September 14, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Intersil
Win Source Part Number: 799510-X9521V20I
Packaging: Tube
Type: Laser Diode Controller (Fiber Optic)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: X9521
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): X9521V20IT1;
Introduction Date: September 14, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 799510-X9521V20I
Product Name PMIC - PMIC - Laser Drivers - X9521V20I
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details