Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - X9520V20I-AT1 X9520V20I-AT1

Description
Manufacturer: Intersil Win Source Part Number: 052351-X9520V20I-AT1 Packaging: Reel - TR Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 052351-X9520V20I-AT1 Packaging: Reel - TR Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - X9520V20I-AT1 - 052351-X9520V20I-AT1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - X9520V20I-AT1
052351-X9520V20I-AT1
PMIC - PMIC - Laser Drivers - X9520V20I-AT1 052351-X9520V20I-AT1
Manufacturer: Intersil Win Source Part Number: 052351-X9520V20I-AT1 Packaging: Reel - TR Type: Laser Diode Controller (Fiber Optic) Mounting: Surface Mount Number of Channels: 3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 052351-X9520V20I-AT1
Packaging: Reel - TR
Type: Laser Diode Controller (Fiber Optic)
Mounting: Surface Mount
Number of Channels: 3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 052351-X9520V20I-AT1
Product Name PMIC - PMIC - Laser Drivers - X9520V20I-AT1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210710 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details