Renesas Electronics Corporation PMIC - PMIC - Laser Drivers - X9520V20I-A X9520V20I-A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812861-X9520V20I-A Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Current - Supply: 1.5mA Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: X9520
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812861-X9520V20I-A Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Current - Supply: 1.5mA Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: X9520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - X9520V20I-A - 812861-X9520V20I-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - X9520V20I-A
812861-X9520V20I-A
PMIC - PMIC - Laser Drivers - X9520V20I-A 812861-X9520V20I-A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812861-X9520V20I-A Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Current - Supply: 1.5mA Number of Channels: 3 Part Status: Obsolete (End Of Life) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Part Number Series: X9520

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812861-X9520V20I-A
Packaging: Tube
Type: Laser Diode Controller (Fiber Optic)
Mounting Style: SMD
Current - Supply: 1.5mA
Number of Channels: 3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: X9520

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 812861-X9520V20I-A
Product Name PMIC - PMIC - Laser Drivers - X9520V20I-A
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details