The X9520 is a power management IC for fiber optic modules, integrating three digitally controlled potentiometers, a programmable power-on reset, two voltage monitors, and 2kbit EEPROM with Block Lock protection. It operates from 2.7V to 5.5V and uses a 2-wire serial interface compliant with I2C. Housed in a 20-lead TSSOP package measuring 6.50mm × 6.40mm, it supports GBIC-compliant applications and hot pluggability. The X9520V20I-A variant is optimized for 3.3V system monitoring and operates from -40°C to +85°C. All variants share the same package and core functions, differing only in trip thresholds and finish. It is not recommended for new designs.
IC LASER CTRLR 5.5V 20TSSOP Product overview: X9520V20I-A from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-X9520V20I-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-X9520V20I-A |
| Product Name | 5.5V Power Management IC |
| Package Type | Other; Tube |