IC DGTL POT 2.5KOHM 64TAP 16SOIC Product overview: X9420YS16IT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420YS16IT1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 799501-X9420YS16IT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±5V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 2.5k
Taper: Linear
Number of Taps: 64
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 40
Part Status: Obsolete(EOL)
Family Name: X9420
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): X9420YV14IZT1; X9420YV14I; X9420YV14IT1; X9420YV14IZ;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC DGTL POT 2.5KOHM 64TAP 16SOIC
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
IC DGTL POT 2.5KOHM 64TAP 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-X9420YS16IT1 | X9420YS16IT1-ND | 799501-X9420YS16IT1 | X9420YS16IT1 | X9420YS16IT1 | X9420YS16IT1 |
| Product Name | 2.5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9420YS16IT1 | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 16-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "16-SOIC | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | 2500 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |