The X9420YS16I is a digitally controlled potentiometer from Quarktwin Technology Ltd. It features a 2.5kΩ resistor array with 64 taps, allowing for precise adjustments in various applications. The device operates with a power supply range of -40 to +85°C and supports a voltage supply of 2.7V to 5.5V. It utilizes an SPI serial interface for communication, enabling direct read/write access to the wiper position and storage of up to four nonvolatile data registers. The X9420YS16I is designed for low power consumption, with a standby current of less than 1µA, and offers high reliability with a data retention period of 100 years and an endurance of 100,000 data changes per bit. It is available in a 16-lead SOIC package and is RoHS compliant. This product is suitable for applications requiring precise control and parameter adjustments.
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
IC DGTL POT 2.5KOHM 64TAP 16SOIC
IC DGTL POT 2.5KOHM 64TAP 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9420YS16I-ND | X9420YS16I | X9420YS16I | X9420YS16I |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "16-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 2500 ohms | 2500 ohms | 2500 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 5 volts |