Renesas Electronics Corporation Digital Potentiometers X9420YS16

Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9420YS16-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9420YS16-ND
Digital Potentiometers X9420YS16-ND
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Buy Now Datasheet
Digital Potentiometers - X9420YS16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420YS16
Digital Potentiometers X9420YS16
Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Digital Potentiometer 2.5k Ohm 1 Circuit 64 Taps SPI Interface 16-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9420YS16 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9420YS16
Data Acquisition - Digital Potentiometers X9420YS16
IC DGTL POT 2.5KOHM 64TAP 16SOIC

IC DGTL POT 2.5KOHM 64TAP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9420YS16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9420YS16
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9420YS16
IC DGTL POT 2.5KOHM 64TAP 16SOIC

IC DGTL POT 2.5KOHM 64TAP 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9420YS16-ND X9420YS16 X9420YS16 X9420YS16
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "16-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details