Renesas Electronics Corporation Digital Potentiometers X9420WV14IZ-2.7

Description
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Request a Quote
Description
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X9420WV14IZ-2.7 is a digitally controlled potentiometer featuring a solid-state design and an SPI serial interface. It operates within a voltage range of 2.7V to 5.5V and supports low power consumption with a standby current of less than 1µA. This component includes a wiper counter register and four nonvolatile data registers, allowing for direct read/write access to wiper positions and the ability to store multiple settings. The device is designed for high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. It is available in a 14-lead TSSOP package and is RoHS compliant, making it suitable for various applications including control and signal processing.

Datasheet Summary
Powered by GS/AI

The X9420WV14IZ-2.7 is a digitally controlled potentiometer featuring a solid-state design and an SPI serial interface. It operates within a voltage range of 2.7V to 5.5V and supports low power consumption with a standby current of less than 1µA. This component includes a wiper counter register and four nonvolatile data registers, allowing for direct read/write access to wiper positions and the ability to store multiple settings. The device is designed for high reliability, with an endurance rating of 100,000 data changes per bit and a data retention period of up to 100 years. It is available in a 14-lead TSSOP package and is RoHS compliant, making it suitable for various applications including control and signal processing.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9420WV14IZ-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9420WV14IZ-2.7-ND
Digital Potentiometers X9420WV14IZ-2.7-ND
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
 - X9420WV14IZ-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer

Digital Potentiometer

Supplier's Site Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-X9420WV14IZ-2.7
10KOHM Digital Potentiometer 717-X9420WV14IZ-2.7
IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9420WV14IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WV14IZ-2.7 can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 64TAP 14TSSOP Product overview: X9420WV14IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9420WV14IZ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9420WV14IZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9420WV14IZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9420WV14IZ-2.7
SPI BUS SINGLE DIGITALLY CONTROL

SPI BUS SINGLE DIGITALLY CONTROL

Supplier's Site
Data Acquisition - Digital Potentiometers - X9420WV14IZ-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9420WV14IZ-2.7
Data Acquisition - Digital Potentiometers X9420WV14IZ-2.7
IC DGTL POT 10KOHM 64TAP 14TSSOP

IC DGTL POT 10KOHM 64TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometers - X9420WV14IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420WV14IZ-2.7
Digital Potentiometers X9420WV14IZ-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9420WV14IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9420WV14IZ-2.7
Digital Potentiometers X9420WV14IZ-2.7
Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 64 Taps SPI Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Chip Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9420WV14IZ-2.7-ND X9420WV14IZ-2.7 717-X9420WV14IZ-2.7 X9420WV14IZ-2.7 X9420WV14IZ-2.7 X9420WV14IZ-2.7
Product Name Digital Potentiometers 10KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers