Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8IZ-2.7 X9317TM8IZ-2.7

Description
Manufacturer: Intersil Win Source Part Number: 799481-X9317TM8IZ-2. 7 Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Part Status: Obsolete(EOL) Family Name: X9317 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT5111ZI-00-G; CAT5113ZI-00-G; CAT5113ZI-00-GT3; CAT5111RI-00TE13; Introduction Date: December 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799481-X9317TM8IZ-2. 7 Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Part Status: Obsolete(EOL) Family Name: X9317 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT5111ZI-00-G; CAT5113ZI-00-G; CAT5113ZI-00-GT3; CAT5111RI-00TE13; Introduction Date: December 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8IZ-2.7
799481-X9317TM8IZ-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8IZ-2.7 799481-X9317TM8IZ-2.7
Manufacturer: Intersil Win Source Part Number: 799481-X9317TM8IZ-2. 7 Series: XDCP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: Up/Down (U/D, INC, CS) Resistance (Ohms): 100k Taper: Linear Number of Taps: 100 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 400 Part Status: Obsolete(EOL) Family Name: X9317 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): CAT5111ZI-00-G; CAT5113ZI-00-G; CAT5113ZI-00-GT3; CAT5111RI-00TE13; Introduction Date: December 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799481-X9317TM8IZ-2.7
Series: XDCP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: Up/Down (U/D, INC, CS)
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 100
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 400
Part Status: Obsolete(EOL)
Family Name: X9317
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): CAT5111ZI-00-G; CAT5113ZI-00-G; CAT5113ZI-00-GT3; CAT5111RI-00TE13;
Introduction Date: December 20, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Digital Potentiometer
717-X9317TM8IZ-2.7
Digital Potentiometer 717-X9317TM8IZ-2.7
X9317 - DIGITAL POTENTIOMETER Product overview: X9317TM8IZ-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8IZ-2.7 can be used for catalog matching and distributor lookup.

X9317 - DIGITAL POTENTIOMETER Product overview: X9317TM8IZ-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9317TM8IZ-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - X9317TM8IZ-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer

Digital Potentiometer

Supplier's Site Datasheet
 - X9317TM8IZ-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer

Digital Potentiometer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9317TM8IZ-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9317TM8IZ-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9317TM8IZ-2.7
X9317 - DIGITAL POTENTIOMETER

X9317 - DIGITAL POTENTIOMETER

Supplier's Site
Digital Potentiometers - X9317TM8IZ-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9317TM8IZ-2.7
Digital Potentiometers X9317TM8IZ-2.7
Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Chip Resistors Resistors Resistors
Product Number 799481-X9317TM8IZ-2.7 717-X9317TM8IZ-2.7 X9317TM8IZ-2.7 X9317TM8IZ-2.7 X9317TM8IZ-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9317TM8IZ-2.7 Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details