Renesas Electronics Corporation Digital Potentiometer X9316WS

Description
Product overview: X9316WS from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9316WS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: X9316WS from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9316WS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometer - 717-X9316WS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital Potentiometer
717-X9316WS
Digital Potentiometer 717-X9316WS
Product overview: X9316WS from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9316WS can be used for catalog matching and distributor lookup.

Product overview: X9316WS from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9316WS can be used for catalog matching and distributor lookup.

Supplier's Site
DIGITAL POT 10K - 4898-X9316WS - Utmel Electronic Limited
Hong Kong, China
DIGITAL POT 10K
4898-X9316WS
DIGITAL POT 10K 4898-X9316WS
DIGITAL POT 10K, SMD, 9316, SOIC14; Potentiometer IC Case Style:SOIC; No. of Pins:14; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; SVHC:No SVHC (15-Jun-2015); Base Number:9316; IC Temperature Range:Commercial; Logic Function Number:9316; No. of Positions:32; Operating Temperature Range:0°C to +70°C; Resistance Range Type:Linear; Termination Type:Surface Mount Device; Track Resistance:10kohm

DIGITAL POT 10K, SMD, 9316, SOIC14; Potentiometer IC Case Style:SOIC; No. of Pins:14; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Packaging:Each; MSL:-; SVHC:No SVHC (15-Jun-2015); Base Number:9316; IC Temperature Range:Commercial; Logic Function Number:9316; No. of Positions:32; Operating Temperature Range:0°C to +70°C; Resistance Range Type:Linear; Termination Type:Surface Mount Device; Track Resistance:10kohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9316WS 4898-X9316WS
Product Name Digital Potentiometer DIGITAL POT 10K
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details