Renesas Electronics Corporation Dual Digitally Controlled (XDCP™) Potentiometers X9268US24Z-2.7T1

Description
The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-Wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and a four nonvolatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Powerup recalls the contents of the default Data Register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-Wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and a four nonvolatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Powerup recalls the contents of the default Data Register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Digitally Controlled (XDCP™) Potentiometers - X9268US24Z-2.7T1 - Renesas Electronics Corporation
Milpitas, CA, USA
Dual Digitally Controlled (XDCP™) Potentiometers
X9268US24Z-2.7T1
Dual Digitally Controlled (XDCP™) Potentiometers X9268US24Z-2.7T1
The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-Wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and a four nonvolatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Powerup recalls the contents of the default Data Register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The X9268 integrates 2 digitally controlled potentiometer (XDCP) on a monolithic CMOS integrated circuit.brbr The digital controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-Wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and a four nonvolatile Data Registers that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Powerup recalls the contents of the default Data Register (DR0) to the WCR.brbr The XDCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9268US24Z-2.7T1
799458-X9268US24Z-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9268US24Z-2.7T1 799458-X9268US24Z-2.7T1
Manufacturer: Intersil Win Source Part Number: 799458-X9268US24Z-2. 7T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-SOIC (0.295", 7.50mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: ±2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 250 (Maximum) Family Name: X9268 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): X9268US24-2.7; X9268US24-2.7T1; X9268US24Z-2.7; ISL22323UFV14Z-TK; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 799458-X9268US24Z-2.7T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 250 (Maximum)
Family Name: X9268
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): X9268US24-2.7; X9268US24-2.7T1; X9268US24Z-2.7; ISL22323UFV14Z-TK;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Dual 50kOhm SOIC Digital Potentiometer - 717-X9268US24Z-2.7T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50kOhm SOIC Digital Potentiometer
717-X9268US24Z-2.7T1
Dual 50kOhm SOIC Digital Potentiometer 717-X9268US24Z-2.7T1
IC XDCP DUAL 256TAP 50K 24-SOIC / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: X9268US24Z-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9268US24Z-2.7T1 can be used for catalog matching and distributor lookup.

IC XDCP DUAL 256TAP 50K 24-SOIC / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: X9268US24Z-2.7T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9268US24Z-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9268US24Z-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9268US24Z-2.7T1
Digital Potentiometers X9268US24Z-2.7T1
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9268US24Z-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9268US24Z-2.7T1
Data Acquisition - Digital Potentiometers X9268US24Z-2.7T1
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9268US24Z-2.7T1 799458-X9268US24Z-2.7T1 717-X9268US24Z-2.7T1 X9268US24Z-2.7T1 X9268US24Z-2.7T1
Product Name Dual Digitally Controlled (XDCP™) Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - X9268US24Z-2.7T1 Dual 50kOhm SOIC Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear
Operating Temperature 85 C (185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details