Manufacturer: Intersil
Win Source Part Number: 799457-X9268TS24T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: ±5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9268
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): X9268TT24; X9268TS24; X9268TS24ZT1; X9268TS24Z;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC XDCP DUAL 256TAP 100K 24-SOIC / Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin SOIC W T/R Product overview: X9268TS24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 100kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9268TS24T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 24-SOIC
IC DGT POT 100KOHM 256TAP 24SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 799457-X9268TS24T1 | 717-X9268TS24T1 | X9268TS24T1 | X9268TS24T1 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9268TS24T1 | Dual 100kOhm SOIC Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % |