Renesas Electronics Corporation Dual 50kOhm TSSOP Digital Potentiometer X9261UV24T1

Description
IC XDCP DUAL 256TAP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9261UV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261UV24T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XDCP DUAL 256TAP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9261UV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261UV24T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 50kOhm TSSOP Digital Potentiometer - 717-X9261UV24T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 50kOhm TSSOP Digital Potentiometer
717-X9261UV24T1
Dual 50kOhm TSSOP Digital Potentiometer 717-X9261UV24T1
IC XDCP DUAL 256TAP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9261UV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261UV24T1 can be used for catalog matching and distributor lookup.

IC XDCP DUAL 256TAP 50K 24-TSSOP / Digital Potentiometer 50kOhm 256POS Non-Volatile Linear 24-Pin TSSOP T/R Product overview: X9261UV24T1 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50kOhm, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 50kOhm, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261UV24T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9261UV24T1
799455-X9261UV24T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9261UV24T1 799455-X9261UV24T1
Manufacturer: Intersil Win Source Part Number: 799455-X9261UV24T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 5V Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 (Maximum) Part Status: Obsolete(EOL) Family Name: X9261 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CAT5261YI-50-TE13; CAT5261UI-50-TE13; CAT5261YI-50-T1; CAT5261UI-50; Introduction Date: November 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799455-X9261UV24T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9261
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CAT5261YI-50-TE13; CAT5261UI-50-TE13; CAT5261YI-50-T1; CAT5261UI-50;
Introduction Date: November 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - X9261UV24T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9261UV24T1
Digital Potentiometers X9261UV24T1
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 24-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9261UV24T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9261UV24T1
Data Acquisition - Digital Potentiometers X9261UV24T1
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9261UV24T1 799455-X9261UV24T1 X9261UV24T1 X9261UV24T1
Product Name Dual 50kOhm TSSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9261UV24T1 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Operating DC Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details