Manufacturer: Intersil
Win Source Part Number: 799454-X9261TS24IZ-2
Series: XDCP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 300 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9261
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): CAT5261WI-00-TE13; CAT5261WI-00-T2; CAT5261WI-00; CAT5261WI-00-T1;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 30
IC XDCP DUAL 256TAP 100K 24-SOIC / Digital Potentiometer 100kOhm 256POS Non-Volatile Linear 24-Pin SOIC W Product overview: X9261TS24IZ-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kOhm, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, 100kOhm, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261TS24IZ-2.7 can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 256TAP 24SOIC
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 799454-X9261TS24IZ-2.7 | 717-X9261TS24IZ-2.7 | X9261TS24IZ-2.7 | X9261TS24IZ-2.7 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - X9261TS24IZ-2.7 | Dual 100kOhm SOIC Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |