Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - X9261TS24I-2.7 X9261TS24I-2.7

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281176-X9261TS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: X9261 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281176-X9261TS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: X9261 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9261TS24I-2.7
1281176-X9261TS24I-2.7
Data Acquisition - Data Acquisition - Digital Potentiometers - X9261TS24I-2.7 1281176-X9261TS24I-2.7
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281176-X9261TS24I-2 .7 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300 ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: X9261 Manufacturer Pack Quantity: 30 MSL Level: 5 (48 Hours) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 256 Resistance - Wiper (Ohms): 300 (Maximum)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281176-X9261TS24I-2.7
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300 ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: X9261
Manufacturer Pack Quantity: 30
MSL Level: 5 (48 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 300 (Maximum)

Buy Now
Low-Power 100KOHM Digital Potentiometer - 717-X9261TS24I-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 100KOHM Digital Potentiometer
717-X9261TS24I-2.7
Low-Power 100KOHM Digital Potentiometer 717-X9261TS24I-2.7
Single Supply/Low Power/256-Tap/SPI Bus | IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9261TS24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261TS24I-2.7 can be used for catalog matching and distributor lookup.

Single Supply/Low Power/256-Tap/SPI Bus | IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9261TS24I-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Low-Power, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261TS24I-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - X9261TS24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9261TS24I-2.7
Digital Potentiometers X9261TS24I-2.7
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9261TS24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9261TS24I-2.7
Data Acquisition - Digital Potentiometers X9261TS24I-2.7
IC DGT POT 100KOHM 256TAP 24SOIC

IC DGT POT 100KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1281176-X9261TS24I-2.7 717-X9261TS24I-2.7 X9261TS24I-2.7 X9261TS24I-2.7
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - X9261TS24I-2.7 Low-Power 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data