Renesas Electronics Corporation Digital Potentiometer X9261TS24-2.7

Description
Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Request a Quote Datasheet
Description
Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - X9261TS24-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Supplier's Site Datasheet
 - X9261TS24-2.7 - Rochester Electronics
Newburyport, MA, United States
Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
Digital Potentiometer
717-X9261TS24-2.7
Digital Potentiometer 717-X9261TS24-2.7
DIGIPOT, 2 FUNC, 256 PSTN Product overview: X9261TS24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261TS24-2.7 can be used for catalog matching and distributor lookup.

DIGIPOT, 2 FUNC, 256 PSTN Product overview: X9261TS24-2.7 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9261TS24-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1105113-X9261TS24-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1105113-X9261TS24-2.7
Win Source Part Number: 1105113-X9261TS24-2. 7 Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 2 Standard Package: 30 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: SPI Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300ppm/°C Resistance - Wiper (Ohms) (Typ): 300 (Max) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CAT5251WI-00-T1; X9269TS24; MCP41100T-I/SN; MCP4161-104E/SN; MCP4261-104E/SL; DS1868S-100+; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Intersil Other Names: 2156-X9261TS24-2.7-I L,HARISLX9261TS24-2. 7 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1105113-X9261TS24-2.7
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 2
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 300 (Max)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CAT5251WI-00-T1; X9269TS24; MCP41100T-I/SN; MCP4161-104E/SN; MCP4261-104E/SL; DS1868S-100+;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-X9261TS24-2.7-IL,HARISLX9261TS24-2.7
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Digital Potentiometers - X9261TS24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9261TS24-2.7
Digital Potentiometers X9261TS24-2.7
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9261TS24-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9261TS24-2.7
Digital Potentiometers X9261TS24-2.7
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9261TS24-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9261TS24-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9261TS24-2.7
DIGIPOT, 2 FUNC, 256 PSTN

DIGIPOT, 2 FUNC, 256 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9261TS24-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9261TS24-2.7
Data Acquisition - Digital Potentiometers X9261TS24-2.7
IC DGT POT 100KOHM 256TAP 24SOIC

IC DGT POT 100KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Chip Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9261TS24-2.7 717-X9261TS24-2.7 1105113-X9261TS24-2.7 X9261TS24-2.7 X9261TS24-2.7 X9261TS24-2.7
Product Name Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Mounting / Packaging 24-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data