Win Source Part Number: 1105112-X9260US24I
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Series: XDCP™
Package: Tube
Number of Circuits: 2
Standard Package: 30
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: SPI
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300ppm/°C
Resistance - Wiper (Ohms) (Typ): 100
Voltage - Supply: 5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X9260
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC DGTL POT 50KOHM 256TAP 24SOIC / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC Product overview: X9260US24I from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9260US24I can be used for catalog matching and distributor lookup.
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 1105112-X9260US24I | 717-X9260US24I | X9260US24I | X9260US24I |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 50KOHM SOIC Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % |