Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC
Digital Potentiometer, 2 Func, 100000ohm, 3-wire Serial Control Interface, 256 Positions, CMOS, PDSO24
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC
Digital Potentiometer 100k Ohm 2 Circuit 256 Taps SPI Interface 24-SOIC
DIGIPOT, 2 FUNC, 256 PSTN
IC DGT POT 100KOHM 256TAP 24SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9260TS24Z-ND | X9260TS24Z | X9260TS24Z | X9260TS24Z | X9260TS24Z |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | ||||
| Operating DC Voltage | 5 volts |