Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
Manufacturer: Intersil
Win Source Part Number: 799451-X9259UV24IT1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 5V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 220 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CAT5259UI-50-TE13; CAT5259UI-50; CAT5259YI-50-TE13; CAT5259YI-50;
Introduction Date: July 03, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9259UV24IT1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259UV24IT1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
IC DGT POT 50KOHM 256TAP 24TSSOP
IC DGT POT 50KOHM 256TAP 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9259UV24IT1-ND | 799451-X9259UV24IT1 | 717-X9259UV24IT1 | X9259UV24IT1 | X9259UV24IT1 | X9259UV24IT1 |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9259UV24IT1 | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 5 volts | 5 volts | 5 volts |