Renesas Electronics Corporation 50KOHM Digital Potentiometer X9259UV24-2.7T1

Description
IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9259UV24-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259UV24-2.7T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9259UV24-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259UV24-2.7T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9259UV24-2.7T1
50KOHM Digital Potentiometer 717-X9259UV24-2.7T1
IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9259UV24-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259UV24-2.7T1 can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 256TAP 24TSSOP Product overview: X9259UV24-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259UV24-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9259UV24-2.7T1
799450-X9259UV24-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9259UV24-2.7T1 799450-X9259UV24-2.7T1
Manufacturer: Intersil Win Source Part Number: 799450-X9259UV24-2.7 T1 Series: XDCP Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Selectable Address Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 300 (Maximum) Part Status: Obsolete(EOL) Family Name: X9259 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): CAT5259UI-50-TE13; CAT5259UI-50; CAT5259YI-50-TE13; CAT5259YI-50; Introduction Date: July 03, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 799450-X9259UV24-2.7T1
Series: XDCP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 300 (Maximum)
Part Status: Obsolete(EOL)
Family Name: X9259
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): CAT5259UI-50-TE13; CAT5259UI-50; CAT5259YI-50-TE13; CAT5259YI-50;
Introduction Date: July 03, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - X9259UV24-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9259UV24-2.7T1-ND
Digital Potentiometers X9259UV24-2.7T1-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9259UV24-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9259UV24-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9259UV24-2.7T1
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site
Digital Potentiometers - X9259UV24-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9259UV24-2.7T1
Digital Potentiometers X9259UV24-2.7T1
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9259UV24-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9259UV24-2.7T1
Data Acquisition - Digital Potentiometers X9259UV24-2.7T1
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9259UV24-2.7T1 799450-X9259UV24-2.7T1 X9259UV24-2.7T1-ND X9259UV24-2.7T1 X9259UV24-2.7T1 X9259UV24-2.7T1
Product Name 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9259UV24-2.7T1 Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging 24-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "24-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details