Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9259US24Z-2.7-ND | X9259US24Z-2.7 | X9259US24Z-2.7 | X9259US24Z-2.7 |
| Product Name | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |