The X9259US24IZ-2.7 is a quad digital potentiometer from Quarktwin Technology Ltd., featuring four independently controlled potentiometers integrated into a single CMOS chip. It operates on a single supply voltage ranging from 2.7V to 5.5V and provides 256 resistor taps with a resolution of 0.4%. The device utilizes a 2-wire serial interface for communication, allowing for read and write operations to its nonvolatile data registers, which can store multiple wiper positions. Each potentiometer has a typical wiper resistance of 100Ω at 5V and a total resistance of 50kΩ. The X9259US24IZ-2.7 is designed for low power consumption, with a maximum standby current of less than 5µA. It supports a wide temperature range from -40°C to +85°C and is available in a 24-lead SOIC package. The product is suitable for various applications, including audio control, signal processing, and parameter adjustments in electronic circuits.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9259US24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259US24IZ-2.7 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281173-X9259US24IZ-
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: X9259
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 300 (Maximum)
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9259US24IZ-2.7-ND | 717-X9259US24IZ-2.7 | 1281173-X9259US24IZ-2.7 | X9259US24IZ-2.7 | X9259US24IZ-2.7 | X9259US24IZ-2.7 |
| Product Name | Digital Potentiometers | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9259US24IZ-2.7 | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |