Renesas Electronics Corporation 100KOHM Digital Potentiometer X9259TS24

Description
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9259TS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259TS24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9259TS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259TS24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100KOHM Digital Potentiometer
717-X9259TS24
100KOHM Digital Potentiometer 717-X9259TS24
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9259TS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259TS24 can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9259TS24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9259TS24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9259TS24
125570-X9259TS24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9259TS24 125570-X9259TS24
Manufacturer: Intersil Win Source Part Number: 125570-X9259TS24 Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 220 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 125570-X9259TS24
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 220 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - X9259TS24-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9259TS24-ND
Digital Potentiometers X9259TS24-ND
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9259TS24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9259TS24
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9259TS24
DIGIPOT, 4 FUNC, 256 PSTN

DIGIPOT, 4 FUNC, 256 PSTN

Supplier's Site
Data Acquisition - Digital Potentiometers - X9259TS24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9259TS24
Data Acquisition - Digital Potentiometers X9259TS24
IC DGT POT 100KOHM 256TAP 24SOIC

IC DGT POT 100KOHM 256TAP 24SOIC

Supplier's Site Datasheet
Digital Potentiometers - X9259TS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9259TS24
Digital Potentiometers X9259TS24
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9259TS24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9259TS24
Digital Potentiometers X9259TS24
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-X9259TS24 125570-X9259TS24 X9259TS24-ND X9259TS24 X9259TS24 X9259TS24
Product Name 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9259TS24 Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 24-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details