Renesas Electronics Corporation Digital Potentiometers X9258UV24I

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9258UV24I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9258UV24I-ND
Digital Potentiometers X9258UV24I-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Digital Potentiometers - X9258UV24I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9258UV24I
Digital Potentiometers X9258UV24I
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9258UV24I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9258UV24I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9258UV24I
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - X9258UV24I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9258UV24I
Data Acquisition - Digital Potentiometers X9258UV24I
IC DGT POT 50KOHM 256TAP 24TSSOP

IC DGT POT 50KOHM 256TAP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9258UV24I-ND X9258UV24I X9258UV24I X9258UV24I
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details