The X9258 integrates 4 digitally controlled potentiometers (XDCP™) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 non-volatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of DR0 to the WCR.brbr The XDCP™ can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9258US24Z-2.7T1 | X9258US24Z-2.7T1-ND | X9258US24Z-2.7T1 | 06M0712 | X9258US24Z-2.7T1 | X9258US24Z-2.7T1 |
| Product Name | Low Noise, Low Power, 2-Wire Bus, 256 Taps Quad Digital Controlled Potentiometer (XDCP™) | Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Linear | Linear | ||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | ||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |