Renesas Electronics Corporation Digital Potentiometers X9258US24I

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9258US24I-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9258US24I-ND
Digital Potentiometers X9258US24I-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9258US24I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9258US24I
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9258US24I
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site
Digital Potentiometers - X9258US24I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9258US24I
Digital Potentiometers X9258US24I
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9258US24I - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9258US24I
Data Acquisition - Digital Potentiometers X9258US24I
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9258US24I-ND X9258US24I X9258US24I X9258US24I
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details