Renesas Electronics Corporation Digital Potentiometers X9258US24I-2.7T1

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9258US24I-2.7T1-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9258US24I-2.7T1-ND
Digital Potentiometers X9258US24I-2.7T1-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-X9258US24I-2.7T1
50KOHM Digital Potentiometer 717-X9258US24I-2.7T1
IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9258US24I-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258US24I-2.7T1 can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9258US24I-2.7T1 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258US24I-2.7T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9258US24I-2.7T1
052321-X9258US24I-2.7T1
Data Acquisition - Data Acquisition - Digital Potentiometers - X9258US24I-2.7T1 052321-X9258US24I-2.7T1
Manufacturer: Intersil Win Source Part Number: 052321-X9258US24I-2. 7T1 Packaging: Reel - TR Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±300 ppm/°C Resistance - Wiper (Ohms) (Typ): 150 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: ±2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 052321-X9258US24I-2.7T1
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: ±2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - X9258US24I-2.7T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9258US24I-2.7T1
Digital Potentiometers X9258US24I-2.7T1
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9258US24I-2.7T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9258US24I-2.7T1
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9258US24I-2.7T1
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site
Data Acquisition - Digital Potentiometers - X9258US24I-2.7T1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9258US24I-2.7T1
Data Acquisition - Digital Potentiometers X9258US24I-2.7T1
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number X9258US24I-2.7T1-ND 717-X9258US24I-2.7T1 052321-X9258US24I-2.7T1 X9258US24I-2.7T1 X9258US24I-2.7T1 X9258US24I-2.7T1
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9258US24I-2.7T1 Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC 24-SOIC (0.295", 7.50mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts ? to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details