Renesas Electronics Corporation Digital Potentiometers X9258US24I-2.7

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - X9258US24I-2.7-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
X9258US24I-2.7-ND
Digital Potentiometers X9258US24I-2.7-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Digital Potentiometers - X9258US24I-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9258US24I-2.7
Digital Potentiometers X9258US24I-2.7
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9258US24I-2.7 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9258US24I-2.7
Data Acquisition - Digital Potentiometers X9258US24I-2.7
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - X9258US24I-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
X9258US24I-2.7
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers X9258US24I-2.7
IC DGTL POT 50KOHM 256TAP 24SOIC

IC DGTL POT 50KOHM 256TAP 24SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number X9258US24I-2.7-ND X9258US24I-2.7 X9258US24I-2.7 X9258US24I-2.7
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "24-SOIC Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SOIC
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details