IC DGTL POT 50KOHM 256TAP 24SOIC Product overview: X9258US24-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258US24-2.7 can be used for catalog matching and distributor lookup.
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Manufacturer: Renesas Electronics America
Win Source Part Number: 939177-X9258US24-2.7
Series: XDCP™
Operating Temperature Range: 0°C ~ 70°C
Features: Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: X9258
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 50KOHM 256TAP 24SOIC
IC DGTL POT 50KOHM 256TAP 24SOIC
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-X9258US24-2.7 | X9258US24-2.7-ND | 939177-X9258US24-2.7 | X9258US24-2.7 | X9258US24-2.7 | X9258US24-2.7 |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9258US24-2.7 | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % |