Renesas Electronics Corporation Quad 100KOHM Digital Potentiometer X9258TV24

Description
Quad Digital Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9258TV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TV24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Digital Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9258TV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TV24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 100KOHM Digital Potentiometer - 717-X9258TV24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 100KOHM Digital Potentiometer
717-X9258TV24
Quad 100KOHM Digital Potentiometer 717-X9258TV24
Quad Digital Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9258TV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TV24 can be used for catalog matching and distributor lookup.

Quad Digital Controlled Potentiometers (XDCP) | IC DGT POT 100KOHM 256TP 24TSSOP Product overview: X9258TV24 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TV24 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - X9258TV24
1281164-X9258TV24
Data Acquisition - Data Acquisition - Digital Potentiometers - X9258TV24 1281164-X9258TV24
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1281164-X9258TV24 Packaging: Tube Features: Selectable Address Tolerance: ±20% Temperature Coefficient: ±300ppm/°C Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.xicor.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: X9258 Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): ±5V Taps per POT: 256 Resistance - Wiper (Ohms): 40

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1281164-X9258TV24
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±300ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.xicor.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: X9258
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): ±5V
Taps per POT: 256
Resistance - Wiper (Ohms): 40

Buy Now
Digital Potentiometers - X9258TV24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
X9258TV24
Digital Potentiometers X9258TV24
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - X9258TV24 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
X9258TV24
Data Acquisition - Digital Potentiometers X9258TV24
IC DGT POT 100KOHM 256TP 24TSSOP

IC DGT POT 100KOHM 256TP 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-X9258TV24 1281164-X9258TV24 X9258TV24 X9258TV24
Product Name Quad 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - X9258TV24 Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms 100000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details