The X9258 integrates 4 digitally controlled potentiometers (XDCP™) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 non-volatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of DR0 to the WCR.brbr The XDCP™ can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9258TS24Z-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TS24Z-2.7 can be used for catalog matching and distributor lookup.
IC DGT POT 100KOHM 256TAP 24SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGT POT 100KOHM 256TAP 24SOIC
IC,Digital Potentiometer,CMOS,S
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9258TS24Z-2.7 | X9258TS24Z-2.7-ND | 717-X9258TS24Z-2.7 | X9258TS24Z-2.7 | X9258TS24Z-2.7 | X9258TS24Z-2.7 | 06M0703 |
| Product Name | Low Noise, Low Power, 2-Wire Bus, 256 Taps Quad Digital Controlled Potentiometer (XDCP™) | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 85 C (185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-SOIC | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |