The X9258 integrates 4 digitally controlled potentiometers (XDCP™) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented using 255 resistive elements in a series array. Between each element are tap points connected to the wiper terminal through switches. The position of the wiper on the array is controlled by the user through the 2-wire bus interface. Each potentiometer has associated with it a volatile Wiper Counter Register (WCR) and 4 non-volatile Data Registers (DR0:DR3) that can be directly written to and read by the user. The contents of the WCR controls the position of the wiper on the resistor array though the switches. Power-up recalls the contents of DR0 to the WCR.brbr The XDCP™ can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
IC DGT POT 100KOHM 256TAP 24SOIC Product overview: X9258TS24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9258TS24IZ-2.7 can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
Manufacturer: Intersil
Win Source Part Number: 128992-X9258TS24IZ-2
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 150
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: ±2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC,Digital Potentiometer,CMOS,S
IC DGT POT 100KOHM 256TAP 24SOIC
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps I²C Interface 24-SOIC
IC DGT POT 100KOHM 256TAP 24SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | X9258TS24IZ-2.7 | 717-X9258TS24IZ-2.7 | X9258TS24IZ-2.7-ND | 128992-X9258TS24IZ-2.7 | 79K9120 | X9258TS24IZ-2.7 | X9258TS24IZ-2.7 | X9258TS24IZ-2.7 |
| Product Name | Low Noise, Low Power, 2-Wire Bus, 256 Taps Quad Digital Controlled Potentiometer (XDCP™) | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - X9258TS24IZ-2.7 | Ic,digital Potentiometer,cmos,sop,24Pin,plastic Rohs Compliant Renesas | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 150 C (302 F) | ||
| Mounting / Packaging | 24-SOIC (0.295", 7.50mm Width) | Surface Mount Technology (SMT / SMD); "24-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |