The X9252 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.
The digitally controlled potentiometers are implemented using 255 resistive elements in a series array. Between each pair of elements are tap points connected to wiper terminals through switches. The position of each wiper on the array is controlled by the user through the Up/Down (U/span style=text-decoratio
Each DCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including the programming of bias voltages, the implementation of ladder networks, and three resistor programmable networks.
Manufacturer: Intersil
Win Source Part Number: 1118267-X9252YV24IZ-
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 2.8k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±300 ppm/°C
Resistance - Wiper (Ohms) (Typ): 50
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Digital Potentiometer 2.8k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
IC DGT POT 2.8KOHM 256TP 24TSSOP Product overview: X9252YV24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 2.8KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252YV24IZ-2.7 can be used for catalog matching and distributor lookup.
NV DIGITAL POTENTIOMETER; End To End Resistance:2.8kohm; Control Interface:Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP; No. of Steps:256 RoHS Compliant: Yes
Digital Potentiometer 2.8k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
IC DGT POT 2.8KOHM 256TP 24TSSOP
IC DGT POT 2.8KOHM 256TP 24TSSOP
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | X9252YV24IZ-2.7 | 1118267-X9252YV24IZ-2.7 | X9252YV24IZ-2.7-ND | 717-X9252YV24IZ-2.7 | 79K9119 | X9252YV24IZ-2.7 | X9252YV24IZ-2.7 | X9252YV24IZ-2.7 |
| Product Name | Quad Digitally-Controlled (XDCP™) Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - X9252YV24IZ-2.7 | Digital Potentiometers | 2.8KOHM Digital Potentiometer | Nv Digital Potentiometer; End To End Resistance Renesas | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 50 C (122 F) | ||
| Resistance Range | 2800 ohms | 2800 ohms | 2800 ohms | 2800 ohms | ||||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |