The X9252 integrates 4 digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.
The digitally controlled potentiometers are implemented using 255 resistive elements in a series array. Between each pair of elements are tap points connected to wiper terminals through switches. The position of each wiper on the array is controlled by the user through the Up/Down (U/span style=text-decoratio
Each DCP can be used as a three-terminal potentiometer or as a two terminal variable resistor in a wide variety of applications including the programming of bias voltages, the implementation of ladder networks, and three resistor programmable networks.
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
IC DGT POT 10KOHM 256TAP 24TSSOP Product overview: X9252WV24IZ-2.7 from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-X9252WV24IZ-2.7 can be used for catalog matching and distributor lookup.
IC, NV DIG POT; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:2 Wire, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP RoHS Compliant: Yes
IC DGT POT 10KOHM 256TAP 24TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C, Up/Down (U/D, CS) Interface 24-TSSOP
IC DGT POT 10KOHM 256TAP 24TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | X9252WV24IZ-2.7 | 20-X9252WV24IZ-2.7-ND | 717-X9252WV24IZ-2.7 | 79K9118 | X9252WV24IZ-2.7 | X9252WV24IZ-2.7 | X9252WV24IZ-2.7 |
| Product Name | Quad Digitally-Controlled (XDCP™) Potentiometer | Digital Potentiometers | 10KOHM Digital Potentiometer | Ic, Nv Dig Pot; End To End Resistance Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | |||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "24-TSSOP | 24-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |